IEC 60454-3-2
Pressure-sensitive adhesive tapes for electrical purposes – Part 3: Specifications for individual materials – Sheet 2: Requirements for polyester film tapes with rubber thermosetting, rubber thermoplastic or acrylic crosslinked adhesives
| Organization: | IEC |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This sheet of IEC 60454-3 contains the requirements for:
Polyester film tapes with rubber thermosetting, rubber thermoplastic or acrylic crosslinked adhesives
Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application, and not based on this specification alone.
Document History