NPFC - MIL-C-17/15

CABLES, RADIO FREQUENCY, FLEXIBLE, TWIN, 95 OHMS, UNARMORED, M17/15-RG022 AND ARMORED, M17/15-RG111

inactive
Buy Now
Organization: NPFC
Publication Date: 18 July 1985
Status: inactive
Page Count: 5
scope:

THIS CABLE USES PVC MATERIAL AND IS NOT TO BE USED IN AEROSPACE APPLICATIONS. NOTE: THE AIR FORCE HAS RESTRICTED THE USE OF PVC IN AEROSPACE AND GROUND SUPPORT APPLICATIONS. CABLES WITH PVC JACKETING SHALL BE USED FOR RETROFIT PURPOSES ONLY UNTIL AN ALTERNATE JACKET IS APPROVED.

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The complete requirements for acquiring the cables described herein shall consist of this specification and the latest issue of MIL-C-17.

Document History

May 8, 2020
CABLES, RADIO FREQUENCY, FLEXIBLE, TWIN, 95 OHMS, UNARMORED M17/15-RG022, AND ARMORED M17/15-RG111
A description is not available for this item.
April 13, 2010
CABLES, RADIO FREQUENCY, FLEXIBLE, TWIN, 95 OHMS, UNARMORED M17/15-RG022, AND ARMORED M17/15-RG111
A description is not available for this item.
October 30, 2006
CABLES, RADIO FREQUENCY, FLEXIBLE, TWIN, 95 OHMS, UNARMORED, M17/15-RG022 AND ARMORED, M17/15-RG111
A description is not available for this item.
June 13, 2001
CABLES, RADIO FREQUENCY, FLEXIBLE, TWIN, 95 OHMS, UNARMORED, M17/15-RG022 AND ARMORED, M17/15-RG111
A description is not available for this item.
August 13, 1993
CABLES, RADIO FREQUENCY, FLEXIBLE, TWIN, 95 OHMS, UNARMORED, M17/15-RG022 AND ARMORED, M17/15-RG111
A description is not available for this item.
MIL-C-17/15
July 18, 1985
CABLES, RADIO FREQUENCY, FLEXIBLE, TWIN, 95 OHMS, UNARMORED, M17/15-RG022 AND ARMORED, M17/15-RG111
THIS CABLE USES PVC MATERIAL AND IS NOT TO BE USED IN AEROSPACE APPLICATIONS. NOTE: THE AIR FORCE HAS RESTRICTED THE USE OF PVC IN AEROSPACE AND GROUND SUPPORT APPLICATIONS. CABLES WITH PVC JACKETING...
March 15, 1977
CABLES, RADIO FREQUENCY, FLEXIBLE, TWIN, 95 OHMS, UNARMORED, M17/15-RG022 AND ARMORED, M17/15-RG111
A description is not available for this item.
September 7, 1955
CABLES, RADIO FREQUENCY, FLEXIBLE, TWIN, 95 OHMS, UNARMORED, M17/15-RG022 AND ARMORED, M17/15-RG111
A description is not available for this item.
Advertisement