ISO/IEC 7811-6

Identification Cards - Recording Technique - Part 6: Magnetic Stripe - High Coercivity

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1996
Status: inactive
Page Count: 31
ICS Code (IT applications in banking): 35.240.40

Document History

August 1, 2018
Identification cards — Recording technique — Part 6: Magnetic stripe: High coercivity
ISO/IEC 7811 defines the characteristics for identification cards as defined in Clause 3 of this document and the use of such cards for international interchange. This document specifies...
August 1, 2018
Identification cards - Recording technique - Part 6: Magnetic stripe: High coercivity
ISO/IEC 7811 defines the characteristics for identification cards as defined in Clause 3 of this document and the use of such cards for international interchange. This document specifies...
September 1, 2014
Identification cards - Recording technique - Part 6: Magnetic stripe - High coercivity
This International Standard defines the characteristics for identification cards as defined in Clause 4 of this part of ISO/IEC 7811 and the use of such cards for international interchange. This...
September 1, 2010
Identification cards - Recording technique - Part 6: Magnetic stripe - High coercivity TECHNICAL CORRIGENDUM 1
This International Standard specifies four methods for the determination of the hardness of vulcanized or thermoplastic rubbers on flat surfaces and four methods for the determination of apparent...
June 1, 2008
Identification cards - Recording technique - Part 6: Magnetic stripe - High coercivity
ISO/IEC 7811 defines the characteristics for identification cards as defined in Clause 4 of this part of ISO/IEC 7811 and the use of such cards for international interchange. This part of ISO/IEC...
February 1, 2001
Identification Cards - Recording Technique - Part 6: Magnetic Stripe - High Coercivity
A description is not available for this item.
February 1, 2001
Identification cards - Recording technique - Part 6: Magnetic stripe - High coercivity
A description is not available for this item.
ISO/IEC 7811-6
January 1, 1996
Identification Cards - Recording Technique - Part 6: Magnetic Stripe - High Coercivity
A description is not available for this item.
Advertisement