NPFC - MIL-PRF-53091

FILTER-SEPARATOR, LIQUID FUEL; FRAME MOUNTED, 200 GAL/MIN CAPACITY, ARCTIC SERVICE

inactive, Most Current
Buy Now
Organization: NPFC
Publication Date: 15 February 1996
Status: inactive
Page Count: 10
scope:

This specification covers a 200 gallon per minute (gal/min) capacity filter-separator for use at low temperature (−60 degrees Fahrenheit (°F)) environment in removing undissolved water and solid contaminants from petroleum fuels.

intended Use:

The filter-separator is intended for use at low temperature (−60°F) environment in airfield refueling systems, motor fuel servicing equipment, and military pipeline systems, for the removal... View More

Document History

December 14, 2010
FILTER-SEPARATOR, LIQUID FUEL; FRAME MOUNTED, 200 GAL/MIN CAPACITY, ARCTIC SERVICE
The filter-separator is intended for use at low temperature (−60°F) environment in airfield refueling systems, motor fuel servicing equipment, and military pipeline systems, for the removal of...
MIL-PRF-53091
February 15, 1996
FILTER-SEPARATOR, LIQUID FUEL; FRAME MOUNTED, 200 GAL/MIN CAPACITY, ARCTIC SERVICE
The filter-separator is intended for use at low temperature (−60°F) environment in airfield refueling systems, motor fuel servicing equipment, and military pipeline systems, for the removal of...
February 7, 1990
FILTER-SEPARATOR, LIQUID FUEL; FRAME MOUNTED, 200 GAL/MIN CAPACITY, ARCTIC SERVICE
A description is not available for this item.

References

Advertisement