DS/ETS 300764

Digital Enhanced Cordless Telecommunications (DECT) - Global System for Mobile communications (GSM) DECT/GSM Interworking Profile (IWP) - Implementation of short message service, point-to-point and cell broadcast

active, Most Current
Organization: DS
Publication Date: 4 August 1997
Status: active
ICS Code (Digital Enhanced Cordless Telecommunications (DECT)): 33.070.30
scope:

This European Telecommunication Standard (ETS) is a part of the Digital Enhanced Cordless Telecommunications/Global System for Mobile communications (DECT/GSM) Interworking Profile (IWP) and specifies the Portable Part (PP) and Fixed Part (FP) interworking requirements/mappings necessary to ensure that the GSM short message services point-to-point and cell broadcast can be provided over DECT, as specified in ETS 300 466 [12]. To enable DECT terminals to interwork with DECT systems which are connected to the GSM infrastructure, from the DECT side this ETS is based on ETS 300 757 [27].

Document History

DS/ETS 300764
August 4, 1997
Digital Enhanced Cordless Telecommunications (DECT) - Global System for Mobile communications (GSM) DECT/GSM Interworking Profile (IWP) - Implementation of short message service, point-to-point and cell broadcast
This European Telecommunication Standard (ETS) is a part of the Digital Enhanced Cordless Telecommunications/Global System for Mobile communications (DECT/GSM) Interworking Profile (IWP) and...
Advertisement