DLA - DESC-DWG-89055 REV A

CONTACT, ELECTRICAL, CONNECTOR, HIGH VOLTAGE, SOCKET, SIZE 8, STRAIGHT, SOLDER

inactive
Organization: DLA
Publication Date: 18 November 1992
Status: inactive
Page Count: 5
scope:

This drawing covers the design and performance requirements for a high voltage, socket, size 8, straight, solder, electrical contact.

The complete PIN shall be as shown in the following example:

intended Use:

Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for... View More

Document History

March 16, 2016
CONTACT, ELECTRICAL, CONNECTOR, HIGH VOLTAGE, SOCKET, SIZE 8, STRAIGHT, SOLDER
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
January 27, 2006
CONTACT, ELECTRICAL, CONNECTOR, HIGH VOLTAGE, SOCKET, SIZE 8, STRAIGHT, SOLDER
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
March 12, 1999
CONTACT, ELECTRICAL, CONNECTOR, HIGH VOLTAGE, SOCKET, SIZE 8, STRAIGHT, SOLDER
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
DESC-DWG-89055 REV A
November 18, 1992
CONTACT, ELECTRICAL, CONNECTOR, HIGH VOLTAGE, SOCKET, SIZE 8, STRAIGHT, SOLDER
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
March 27, 1991
CONTACT, ELECTRICAL, CONNECTOR, HIGH VOLTAGE, SOCKET, SIZE 8, STRAIGHT, SOLDER
A description is not available for this item.

References

Advertisement