NPFC - MIL-DTL-27426

RINGS, RETAINING, SPIRAL (UNIFORM CROSS SECTION)

inactive
Buy Now
Organization: NPFC
Publication Date: 25 September 1997
Status: inactive
Page Count: 13
scope:

This specification covers the procurement requirements for uniform cross section spiral retaining rings used on shafts and in bearing housing.

Retaining rings will conform to one of the following classifications and codes as specified (see 6.3).

Type 2A01 - Medium Duty External Rings

Type 2A02 - Heavy Duty External Rings

Type 2B01 - Medium Duty Internal Rings

Type 2B02 - Heavy Duty Internal Rings

intended Use:

Retaining rings covered by this specification are intended for internal and external retaining applications, such as positioning and retaining bearing springs in housings and on shafts, and for... View More

Document History

August 8, 2022
RINGS, RETAINING, SPIRAL (UNIFORM CROSS SECTION)
Retaining rings covered by this specification are intended for internal and external retaining applications, such as positioning and retaining bearings and springs in housings and on shafts, and for...
January 13, 2022
RINGS, RETAINING, SPIRAL (UNIFORM CROSS SECTION)
Retaining rings covered by this specification are intended for internal and external retaining applications, such as positioning and retaining bearings and springs in housings and on shafts, and for...
July 22, 2019
Rings, Retaining, Spiral (Uniform Cross Section)
A description is not available for this item.
March 31, 1999
RINGS, RETAINING, SPIRAL (UNIFORM CROSS SECTION)
A description is not available for this item.
September 22, 1998
RINGS, RETAINING, SPIRAL (UNIFORM CROSS SECTION)
Retaining rings covered by this specification are intended for internal and external retaining applications, such as positioning and retaining bearings and springs in housings and on shafts, and for...
MIL-DTL-27426
September 25, 1997
RINGS, RETAINING, SPIRAL (UNIFORM CROSS SECTION)
This specification covers the procurement requirements for uniform cross section spiral retaining rings used on shafts and in bearing housing. Retaining rings will conform to one of the following...
August 27, 1996
RINGS, RETAINING, SPIRAL (UNIFORM CROSS SECTION)
A description is not available for this item.
May 1, 1972
RINGS, RETAINING, SPIRAL (UNIFORM CROSS SECTION)
Retaining rings covered by this specification are intended for internal and external retaining applications, such as positioning and retaining bearings and springs in housings and on shafts, and for...
November 9, 1962
RINGS, RETAINING, SPIRAL (UNIFORM CROSS SECTION)
A description is not available for this item.
April 8, 1960
RINGS, RETAINING, SPIRAL (UNIFORM CROSS SECTION)
Retaining rings covered by this specification are intended for in terna1 and external retaining applications, such as positioning and retaining bearings and springs in housings and on shafts, and for...

References

Advertisement