NAVY - MIL-C-24231/4A
CONNECTORS, PLUG, TYPE I, MOLDED, 14-, 24-, 30-, OR 40-CONDUCTOR (STRAIGHT AND 90 DEGREES)
inactive
| Organization: | NAVY |
| Publication Date: | 24 February 1969 |
| Status: | inactive |
| Page Count: | 6 |
Document History
August 23, 2023
Connector, Plug, Type I, Molded, 14-, 24-, 30-, or 40-Conductor (Straight and 90 Degrees)
A description is not available for this item.
April 26, 2013
CONNECTOR, PLUG, TYPE I, MOLDED, 14-, 24-, 30-, OR 40-CONDUCTOR (STRAIGHT AND 90 DEGREES)
A description is not available for this item.
May 15, 1987
CONNECTORS, PLUG, TYPE I, MOLDED, 14-, 24-, 30-, OR 40-CONDUCTOR (STRAIGHT AND 90 DEGREES)
This specification is approved for use within the Navel Sea Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense....
August 30, 1976
CONNECTORS, PLUG, TYPE I, MOLDED, 14-, 24-, 30-, OR 40-CONDUCTOR (STRAIGHT AND 90 DEGREES)
A description is not available for this item.
November 25, 2008
CONNECTORS, PLUG, TYPE I, MOLDED, 14-, 24-, 30-, OR 40-CONDUCTOR (STRAIGHT AND 90 DEGREES)
A description is not available for this item.
MIL-C-24231/4A
February 24, 1969
CONNECTORS, PLUG, TYPE I, MOLDED, 14-, 24-, 30-, OR 40-CONDUCTOR (STRAIGHT AND 90 DEGREES)
A description is not available for this item.
October 30, 1967
CONNECTORS, PLUG, TYPE I, MOLDED, 14-, 24-, 30-, OR 40-CONDUCTOR (STRAIGHT AND 90 DEGREES)
A description is not available for this item.