CSA - CAN/CSA-ISO 14341-06
Welding consumables Wire electrodes and deposits for gas shielded metal arc welding of non alloy and fine grain steels Classification
| Organization: | CSA |
| Publication Date: | 1 February 2006 |
| Status: | inactive |
| Page Count: | 26 |
scope:
This International Standard specifies requirements for classification of wire electrodes in the as-welded condition and in the post weld heat-treated condition for gas shielded metal arc welding of non alloy and fine grain steels with a minimum yield strength of up to 500 N/mm2 or a minimum tensile strength of up to 570 N/mm2. One wire electrode can be tested and classified with different shielding gases.
This document constitutes a combined specification providing classification utilizing a system based upon the yield strength and the average impact energy of 47 J of all-weld metal, or utilizing a system based upon the tensile strength and the average impact energy of 27 J of all-weld metal.
1) Paragraphs and tables which carry the suffix letter "A" are applicable only to wire electrodes classified to the system based upon the yield strength and the average impact energy of 47 J of all-weld metal in accordance with this International Standard.
2) Paragraphs and tables which carry the suffix letter "B" are applicable only to wire electrodes classified to the system based upon the tensile strength and the average impact energy of 27 J of all-weld metal in accordance with this International Standard.
3) Paragraphs and tables which have neither the suffix letter "A" nor the suffix letter "B" are applicable to all wire electrodes classified in accordance with this International Standard.
Document History