DS/ETS 300081

Integrated Services Digital Network (ISDN) - Teletex end-to-end protocol over the ISDN

active, Most Current
Organization: DS
Publication Date: 27 October 1993
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This ETS specifies the end-to-end protocols to be used between two end systems as defined in CCITT Recommendation T.62 (3). In addition, it defines the octet-string to be interchanged based on the coding scheme, as defined in CCITT Recommendation T.61 (4). This ETS gives also a general tool for a manufacturer-independent compatible text communication between end systems over the ISDN, based on the Telematic protocol stack.

Document History

DS/ETS 300081
October 27, 1993
Integrated Services Digital Network (ISDN) - Teletex end-to-end protocol over the ISDN
This ETS specifies the end-to-end protocols to be used between two end systems as defined in CCITT Recommendation T.62 (3). In addition, it defines the octet-string to be interchanged based on the...
Advertisement