ISO 8256

Plastics - Determination of Tensile-Impact Strength

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1990
Status: inactive
Page Count: 21
ICS Code (Plastics in general): 83.080.01

Document History

November 1, 2023
Plastics — Determination of tensile-impact strength
This document specifies two methods (method A and method B) for the determination of the tensile-impact strength of plastics under defined conditions. The tests can be described as tensile tests at...
July 1, 2004
Plastics - Determination of Tensile-Impact Strength
This International Standard specifies two methods (method A and method B) for the determination of the tensile-impact strength of plastics under defined conditions. The tests can be described as...
ISO 8256
January 1, 1990
Plastics - Determination of Tensile-Impact Strength
A description is not available for this item.
Advertisement