BSI - BS 6972
Specification for General Requirements for Luminaire Supporting Couplers for Domestic, Light Industrial and Commercial Use
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 June 1988 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
| ICS Code (Luminaires): | 29.140.40 |
scope:
Requirements for luminaire supporting couplers (LSCs) comprising LSC plugs and LSC outlets for use in final circuits rated at not more than 16 A and not more than 250 V a.c., the electrical load connected to any one LSC plug not exceeding 6 A.
Document History
BS 6972
June 30, 1988
Specification for General Requirements for Luminaire Supporting Couplers for Domestic, Light Industrial and Commercial Use
Requirements for luminaire supporting couplers (LSCs) comprising LSC plugs and LSC outlets for use in final circuits rated at not more than 16 A and not more than 250 V a.c., the electrical load...
June 30, 1988
General Requirements for Luminaire Supporting Couplers for Domestic, Light Industrial and Commercial Use
A description is not available for this item.