ISO 7046-2

Cross Recessed Countersunk Flat Head Screws (Common Head Style) - Grade A - Part 2: Steel of Property Class 8.8, Stainless Steel and Non-Ferrous Metals

inactive
Buy Now
Organization: ISO
Publication Date: 15 October 1990
Status: inactive
Page Count: 7
ICS Code (Bolts, screws, studs): 21.060.10

Document History

September 1, 2011
Countersunk flat head screws (common head style) with type H or type Z cross recess — Product grade A — Part 2: Steel screws of property class 8.8, stainless steel screws and non-ferrous metal screws
This part of ISO 7046 specifies the characteristics of recessed countersunk flat head screws with threads M2 up to and including M10, of grade A and of property class 8.8 for steel, A2-70 for...
ISO 7046-2
October 15, 1990
Cross Recessed Countersunk Flat Head Screws (Common Head Style) - Grade A - Part 2: Steel of Property Class 8.8, Stainless Steel and Non-Ferrous Metals
A description is not available for this item.

References

Advertisement