DS/IEC 68-2-5
Basic environmental testing procedures - Part 2: Tests - Test Sa: Simulated solar radiation at ground level
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1977 |
| Status: | inactive |
| ICS Code (Environmental testing): | 19.040 |
scope:
The object of this test is to determine the effects (thermal , mechanical, chemical, electrical, etc.) Produced on equipm ent and components as a result of exposure to solar radiatio n under the conditions experienced at the surface of the ear th
Document History
DS/IEC 68-2-5
January 1, 1977
Basic environmental testing procedures - Part 2: Tests - Test Sa: Simulated solar radiation at ground level
The object of this test is to determine the effects (thermal , mechanical, chemical, electrical, etc.) Produced on equipm ent and components as a result of exposure to solar radiatio n under the...