FORD - WSD-M1H563-B2

FABRIC, COLOMBO PATTERN, KNITTED, 6 MM

inactive
Organization: FORD
Publication Date: 8 April 1994
Status: inactive
Page Count: 7
scope:

1. SCOPE

The material defined by this specification is a 6 bar 44 gauge DBR knitted, simulated velour, polyester bodycloth.

Document History

November 6, 2008
FABRIC, COLOMBO PATTERN, KNITTED, 6 mm ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a 6 bar 44 gauge DBR knitted, simulated velour, polyester bodycloth.
August 10, 2007
FABRIC, COLOMBO PATTERN, KNITTED, 6 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a 6 bar 44 gauge DBR knitted, simulated velour, polyester bodycloth.
November 21, 2002
FABRIC, COLOMBO PATTERN, KNITTED, 6 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a 6 bar 44 gauge DBR knitted, simulated velour, polyester bodycloth.
WSD-M1H563-B2
April 8, 1994
FABRIC, COLOMBO PATTERN, KNITTED, 6 MM
1. SCOPE The material defined by this specification is a 6 bar 44 gauge DBR knitted, simulated velour, polyester bodycloth.

References

Advertisement