ISO 9457-1
Road Vehicles - Metric Starter Motor Pinions - Part 1: Currently Used Pinions
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 April 1991 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Electrical and electronic equipment. Control systems): | 43.060.50 |
scope:
This part of ISO 9457 specifies the metric modules, pressure angles, number of teeth and other tooth characteristics which are necessary to ensure interchangeability of currently used starter motor pinions (those with a pressure angle of 14° 30') used for starter motors mounted on reciprocating internal combustion engines for road vehicles.
Document History
ISO 9457-1
April 15, 1991
Road Vehicles - Metric Starter Motor Pinions - Part 1: Currently Used Pinions
This part of ISO 9457 specifies the metric modules, pressure angles, number of teeth and other tooth characteristics which are necessary to ensure interchangeability of currently used starter motor...