BSI - BS 3908-9

Methods for The sampling and analysis of lead and lead alloys - Part 9: Sulphur in lead and lead alloys

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 April 1991
Status: active
Page Count: 10
ICS Code (Lead, zinc, tin and their alloys): 77.120.60
scope:

Method for the determination of sulphur within the range 0.0001% to 0.02% by mass. The sample is reacted with acid and the hydrogen sulphide evolved is absorbed in sodium hydroxide-methanol mixture, which is then titrated with mercury (II) acetate.

Document History

BS 3908-9
April 30, 1991
Methods for The sampling and analysis of lead and lead alloys - Part 9: Sulphur in lead and lead alloys
Method for the determination of sulphur within the range 0.0001% to 0.02% by mass. The sample is reacted with acid and the hydrogen sulphide evolved is absorbed in sodium hydroxide-methanol mixture,...

References

Advertisement