ASD-STAN - PREN 3557
Aerspace Series Aluminium Alloy AL-P6061-T4 Drawn Tube for Pressure Applications 0,6 mm Less Than or Equal to a Less Than or Equal to 3 mm
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 October 1997 |
| Status: | inactive |
| Page Count: | 12 |
Document History
December 31, 1997
Aerspace Series Aluminium Alloy AL-P6061-T4 Drawn Tube for Pressure Applications 0,6 mm Less Than or Equal to a Less Than or Equal to 3 mm
This standard specifies the requirements relating to:
Aluminium alloy AL-P6061-
T4
Drawn tube for pressure applications
0,6 mm< a <3 mm for aerospace applications.
PREN 3557
October 1, 1997
Aerspace Series Aluminium Alloy AL-P6061-T4 Drawn Tube for Pressure Applications 0,6 mm Less Than or Equal to a Less Than or Equal to 3 mm
A description is not available for this item.