DS/EN 799

Bar coding - Symbology specifications - "Code 128"

inactive, Most Current
Organization: DS
Publication Date: 24 October 1995
Status: inactive
Page Count: 18
ICS Code (Information coding): 35.040
scope:

This European Standard specifies the requirements for the bar code symbology known as Code 128. It specifies Code 128 symbology characteristics, data character encodation, dimensions, tolerances, decoding algorithms and user-defined application parameters. It also describes a subset of Code 128 assigned to the International Article Numbering Association EAN.

Document History

DS/EN 799
October 24, 1995
Bar coding - Symbology specifications - "Code 128"
This European Standard specifies the requirements for the bar code symbology known as Code 128. It specifies Code 128 symbology characteristics, data character encodation, dimensions, tolerances,...
Advertisement