DS/EN 14532-2
Welding consumables - Test methods and quality requirements - Part 2: Supplementary methods and conformity assessment of consumables for steel, nickel and nickel alloys
| Organization: | DS |
| Publication Date: | 30 November 2004 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This document applies to welding consumables for which supplementary qualification is required. It contains the technical requirements to be fulfilled. These supplementary tests apply for welding consumables, where the primary qualification is available in accordance with EN 14532-1. The supplementary tests can be carried out at any time without the need to repeat the primary tests. This document describes the testing methods, the amount of testing and the requirements for supplementary qualification of welding consumables.
Document History