GMW3359
Non-Electrolytically Applied Zinc Rich Coating
| Organization: | GMW |
| Publication Date: | 1 October 2004 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification covers the basic requirements for a corrosion
resistant non-electrolytically
Material Description. The material to this specification covers
organic or inorganic zinc flake
coating with and without organic topcoat. This coating system must be
free of hexavalent chromium,
with no hexavalent chromium in final product per GMW3059 requirements.
GMW3034 will be used as a
referee test. This coating process does not generate hydrogen,
however, pretreatment processes i.e.
acid pickling could cause hydrogen adsorption. Non-electrolytically
Typical Application. This coating is suitable for externally and internally threaded parts (size greater than or equal to M6) and non-threaded ferrous parts where high level of corrosion protection and freedom from hydrogen embrittlement are required. This is not recommended for the following:
a. Bolts and nuts of sizes < M6
b. Parts with internal drive recess
c. Against magnesium surfaces
d. Washers of all sizes
e. Parts where electrical conductivity is required
Remarks. Use of this coating system on threaded surface and/or bearing surface of joints could effect the torque-tension relationship. It is recommended that a torque-tension study of the fastener joint be performed before releasing this finish on any new application.
Document History