DS/ISO/IEC 14394

Information Technology - Directory services C language interfaces - Binding for Application Program Interface (API)

inactive, Most Current
Organization: DS
Publication Date: 16 December 1998
Status: inactive
Page Count: 2
ICS Code (Application layer): 35.100.70
scope:

This International standard defines an ISO/IEC 9899:1990 C language binding to the language-independent API defined in ISO/IEC 14392.

Document History

DS/ISO/IEC 14394
December 16, 1998
Information Technology - Directory services C language interfaces - Binding for Application Program Interface (API)
This International standard defines an ISO/IEC 9899:1990 C language binding to the language-independent API defined in ISO/IEC 14392.
Advertisement