FORD - WSE-M1P93-A2
PLATING, TIN/ZINC ALLOY, ELECTROPLATED OVER FERROUS SURFACES
inactive
| Organization: | FORD |
| Publication Date: | 15 March 1996 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
This specification defines the requirements for electroplated or mechanically plated deposits and associated chromate coatings.
Document History
October 7, 2010
PLATING, TIN/ZINC ALLOY, ELECTROPLATED OVER FERROUS SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the requirements for electroplated or mechanically plated deposits and associated hexavalent chromium free coatings.
March 17, 2004
PLATING, TIN/ZINC ALLOY, ELECTROPLATED OVER FERROUS SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
These specifications define the requirements for electroplated or mechanically plated deposits and associated hexavalent chromium free coatings.
January 28, 2004
PLATING, TIN/ZINC ALLOY, ELECTROPLATED OVER FERROUS SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
These specifications define the requirements for electroplated or mechanically plated deposits and associated chromate coatings.
WSE-M1P93-A2
March 15, 1996
PLATING, TIN/ZINC ALLOY, ELECTROPLATED OVER FERROUS SURFACES
1. SCOPE This specification defines the requirements for electroplated or mechanically plated deposits and associated chromate coatings.