FORD WSS-M3H130-A2

CARPET, BCF NYLON, CASINO PATTERN, THERMOPLASTIC BARRIER MATERIAL, 360 g/m ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 7 August 2003
Status: inactive
Page Count: 2
scope:

1. SCOPE

The material defined by this specification is bulked continuous filament (BCF) nylon, cut pile carpets, tufted into a synthetic primary foundation. It is then precoated and laminated to a filled, post industrial thermoplastic barrier material for improved rigidity and acoustical properties. This carpet is solution dyed.

Document History

August 23, 2013
CARPET, BCF NYLON, CASINO PATTERN, THERMOPLASTIC BARRIER MATERIAL, 360 g/m² *** TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is bulked continuous filament (BCF) nylon, cut pile carpets, tufted into a synthetic primary foundation. It is then precoated and laminated to a filled,...
FORD WSS-M3H130-A2
August 7, 2003
CARPET, BCF NYLON, CASINO PATTERN, THERMOPLASTIC BARRIER MATERIAL, 360 g/m ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is bulked continuous filament (BCF) nylon, cut pile carpets, tufted into a synthetic primary foundation. It is then precoated and laminated to a...

References

Advertisement