MODUK - DEF STAN 61-9: PT 3: SEC 1

Battery, Rechargeable, Nickel Cadmium, Sealed, 24 V, 1.2 A.h

inactive, Most Current
Organization: MODUK
Publication Date: 1 January 1986
Status: inactive
Page Count: 15
scope:

This Supplement is to be read in conjunction with the General Specification for Batteries, Secondary, Portable, Nickel Cadmium, Sealed Type contained in Def Stan 61-9 (Part 3), Section 1. The requirements of the General Specification shall be applicable unless otherwise stated in this Supplement.

Document History

DEF STAN 61-9: PT 3: SEC 1
January 1, 1986
Battery, Rechargeable, Nickel Cadmium, Sealed, 24 V, 1.2 A.h
This Supplement is to be read in conjunction with the General Specification for Batteries, Secondary, Portable, Nickel Cadmium, Sealed Type contained in Def Stan 61-9 (Part 3), Section 1. The...

References

Advertisement