NPFC - MIL-PRF-83818

TRUCK, FORKLIFT, 4,000 AND 6,200 POUND CAPACITY, FRONT/SIDE LOADING, INTERNAL COMBUSTION ENGINE

inactive
Buy Now
Organization: NPFC
Publication Date: 15 June 1997
Status: inactive
Page Count: 19
scope:

This document covers a front/side loading, sit-down operator, internal combustion engine powered forklift.

intended Use:

The truck should be used primarily to load and unload palletized cargo in narrow aisles. It will also be used to handle loads of various sizes and weights, up to the rated load. It will also be... View More

Document History

March 11, 2020
Truck, Forklift, 4,000 and 6,200 Pound Capacity, Front/Side Loading, Internal Combustion Engine
A description is not available for this item.
February 26, 2015
TRUCK, FORKLIFT, 4,000 AND 6,200 POUND CAPACITY, FRONT/SIDE LOADING, INTERNAL COMBUSTION ENGINE
A description is not available for this item.
February 26, 2015
TRUCK, FORKLIFT, 4,000 AND 6,200 POUND CAPACITY, FRONT/SIDE LOADING, INTERNAL COMBUSTION ENGINE
Front/side loading trucks described herein are intended to operate in minimum and very narrow aisles with pallets and long loads when they are stacking, unstacking, and moving cargo in and around...
February 2, 2004
TRUCK, FORKLIFT, 4,000 AND 6,200 POUND CAPACITY, FRONT/SIDE LOADING, INTERNAL COMBUSTION ENGINE
Front/side loading trucks described herein are intended to operate in minimum and very narrow aisles with pallets and long loads when they are stacking, unstacking, and moving cargo in and around...
MIL-PRF-83818
June 15, 1997
TRUCK, FORKLIFT, 4,000 AND 6,200 POUND CAPACITY, FRONT/SIDE LOADING, INTERNAL COMBUSTION ENGINE
The truck should be used primarily to load and unload palletized cargo in narrow aisles. It will also be used to handle loads of various sizes and weights, up to the rated load. It will also be used...
October 15, 1990
TRUCK, FORKLIFT, 4,000 AND 6,200 POUND CAPACITY, FRONT/SIDE LOADING, INTERNAL COMBUSTION ENGINE
Front/side loading trucks described herein are intended to operate in minimum and very narrow aisles with pallets and long loads when they are stacking, unstacking, and moving cargo in and around...

References

Advertisement