NPFC - MIL-M-38510/530
MICROCIRCUITS, DIGITAL, N-CHANNEL, SILICON GATE MONOLITHIC 16-BIT MICROPROCESSOR (FIXED INSTRUCTION)
| Organization: | NPFC |
| Publication Date: | 16 September 1994 |
| Status: | active |
| Page Count: | 1 |
scope:
This specification covers the detail requirements for a monolithic NMOS, silicon gate microprocessor. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete Part or Identifying Number (PIN).
The device type shall be as follows:
Device type Circuit 01 16-bit, fixed instruction microprocessor
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be as designated in MIL-STD-1835 and as follows:
Letter Descriptive designator Terminals Package style Q GDIP1-T40 or CDIP2-T40 40 dual-in-line package
VCC supply voltage range (VCC - GND) - - - - - - - −1.0 V to +7.0 V Input voltage range- - - - - - - - - - - - - - - - −1.0 V to +7.0 V Storage temperature range- - - - - - - - - - - - - −65°C to +150°C Power dissipation for package- - - - - - - - - - - 2.5 W Power dissipation for device type 01: TC = −55°C - - - - - - - - - - - - - - - - - - 2.3 W TC = 125°C - - - - - - - - - - - - - - - - - - 1.6 W Lead temperature (soldering, 5 seconds) - - - - - 270°C Maximum junction temperature - - - - - - - - - - - 150°C Thermal resistance, junction-to-case (ΘJC) - - - - 13°C/W
Supply voltage Range (VCC) - - - - - - - - - - - - +4.5 V to +5.5 V High-level input voltage: Logic inputs, (VIH1) - - - - - - - - - - - - - - 2 2 V to (VCC +0.5 V) Clock input, (VIH2) - - - - - - - - - - - - - - 3.9 V to (VCC +1.0 V)
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: DESC-ELD 1507 Wilmington Pike, Dayton, Ohio 45444-5765, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Low-level input voltage: Logic inputs, (VIL1) - - - - - - - - - - - - - - −0.5 V to 0.6 V Clock input, (VIL2) - - - - - - - - - - - - - - −0.5 V to 0.6 V Frequency of operation - - - - - - - - - - - - - - 2 MHz to 5 MHz Case operating temperature range - - - - - - - - - −55°C to +125°C Clock rise time (from 1.0 V to 3.5 V - - - - - - - 10 ns Clock fall time (from 3.5 V to 1.0 V)- - - - - - - 10 ns
intended Use:
Microcircuits conforming to this specification are intended for original equipment design application and logistic support of existing equipment.
Document History