NPFC - MIL-P-48395

PELLETS, EXPLOSIVE COMPOSITIONS (FOR USE IN AMMUNITION)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 29 August 1975
Status: active
Page Count: 24
scope:

- This specification covers explosive composition for eleven (11) types of pellets which contain explosives(i.e. HMX, RDX, etc.) in mixture with desensitizers (i.e. stearic acid, wax, etc.) with or without binders (i.e. graphite, polyisobutylene, plastics, etc.). Explosive compositions include but are not limited to the following: Composition A-3, Composition A-4, Composition A-5, CH-6, PBHMX, PBXN-5, etc. (see 6.4 and 6.8).

- Explosive composition pellets shall be of the following types:

Type I - RDX, calcium resinate, Type II, Graphite, Grade I or II. Type II - RDX, stearic acid, Graphite, Grade I or II. Type III - RDX, calcium resinate, Type II, Graphite, Grade I or II. Type IV - Explosive Composition A-3. Type V - Explosive Composition A-4. Type VIa - Explosive Composition A-5, Class 1. Type VIb - Explosive Composition A-5, Class 2. Type VII - Explosive CH-6. Type VIII - Explosive PBX. Type IX - Explosive PBHMX. Type X - Explosive PBXN-5, Type I, Class 2, with or without Graphite, Grade I or II. Type XI - Other compositions as listed on appli- cable drawing.

intended Use:

- The pellets furnished under this specification are intended for use as the main charge in grenades, as a booster charge to initiate high explosives, and for use in detonators and leads, Pr any... View More

Document History

April 4, 2014
Pellets, Explosive Compositions (For Use In Ammunition)
A description is not available for this item.
July 3, 1992
PELLETS, EXPLOSIVE COMPOSITIONS (FOR USE IN AMMUNITION)
A description is not available for this item.
August 29, 1991
PELLETS, EXPLOSIVE COMPOSITIONS (FOR USE IN AMMUNITION)
A description is not available for this item.
February 1, 1984
PELLETS, EXPLOSIVE COMPOSITIONS (FOR USE IN AMMUNITION)
A description is not available for this item.
MIL-P-48395
August 29, 1975
PELLETS, EXPLOSIVE COMPOSITIONS (FOR USE IN AMMUNITION)
- This specification covers explosive composition for eleven (11) types of pellets which contain explosives(i.e. HMX, RDX, etc.) in mixture with desensitizers (i.e. stearic acid, wax, etc.) with or...

References

Advertisement