DS/IEC 60488-1
Higher performance protocol for the standard digital interface for programmable instrumentation - Part 1: General
| Organization: | DS |
| Publication Date: | 26 July 2005 |
| Status: | active |
| Page Count: | 155 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This standard applies to interface systems used to interconnect both programmable and nonprogrammable electronic measuring apparatus with other apparatus and accessories necessary to assemble instrumentation systems. It applies to the interface of instrumentation systems, or portions of them, in which the a) Data exchanged among the interconnected apparatus is digital (as distinct from analog) b) Number of devices that may be interconnected by one contiguous bus does not exceed 15 c) Total transmission path lengths over the interconnecting cables does not exceed 20 m d) Data rate among devices does not exceed 8 000 000 B/s.
Document History