DIN EN 4262
Aerospace series - Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20), as forged - Forging stock, a or D ≤ 200 mm, 690 MPa ≤ Rm ≤ 880 MPa
inactive
| Organization: | DIN |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Ferrous alloys in general): | 49.025.05 |
Document History
January 1, 2014
Aerospace series - Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20) - As forged - Forging stock - a or D ≤ 200 mm - 690 MPa ≤ R m ≤ 880 MPa; German and English version EN 4262:2013
Diese Norm legt die Anforderungen an
Hochwarmfeste Legierung FE-PA4901 (X12CrNiCoMoW21-20)
Nicht wärmebehandelt
Schmiedevormaterial
a oder D 200 mm
690 MPa < Rm < 880 MPa
zur Anwendung in der...
July 1, 2013
Aerospace series - Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20) - As forged - Forging stock - a or D ≤ 200 mm - 690 MPa ≤ R m ≤ 880 MPa; German and English version EN 4262:2013
A description is not available for this item.
DIN EN 4262
January 1, 1997
Aerospace series - Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20), as forged - Forging stock, a or D ≤ 200 mm, 690 MPa ≤ Rm ≤ 880 MPa
A description is not available for this item.