NEMA - ANSI/NEMA OS 1
Sheet-Steel Outlet Boxes, Device Boxes, Covers, and Box Supports
| Organization: | NEMA |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 110 |
scope:
This Standards Publication covers those general-purpose metal outlet boxes, device boxes, covers and supports that are widely used by the consumer. These items (covered by UL 514A) are designed to facilitate the pulling of wires, to protect and facilitate wiring splices and taps, to provide a means of mounting and protecting wiring devices, and to provide a connection for rigid conduit, electrical metallic tubing, armored cable, metal clad cable, nonmetallic sheathed cable, flexible metallic conduit and knob-and-tube wiring systems.
Excluded from this Standards Publications are the following: "conduit bodies" and similar types of boxes; cabinets or cutout boxes; pull boxes; floor boxes; flush device plates; boxes, plates and covers designed for use with surface metal raceway systems only; and boxes larger than 100 cubic inches (1638.706 cubic cm) in volume except multiple gang device boxes.
Document History