ETSI - TS 100 607-4
Digital cellular telecommunications system (Phase 2+); Mobile Station (MS) Conformance Specification; Part 4: Subscriber Interface Module (SIM) application toolkit conformance specification
| Organization: | ETSI |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 9 |
scope:
The present document describes the technical characteristics and methods of test for testing the SIM Application Toolkit implemented in Mobile Stations (MS) for the Pan European digital cellular communications system and Personal Communication Systems (PCS) operating in the 900 MHz and 1 800 MHz band (GSM 900 and DCS 1 SOO), standardized by 3GPP TSGs.
The present document covers the minimum characteristics considered necessary in order to provide sufficient performance for mobile equipment and to prevent interference to other services or to other users, and to the PLMNs.
It does not necessarily include all the characteristics which may be required by a user or subscriber, nor does it necessarily represent the optimum performance achievable. The present document is part of the GSM-series of technical specifications.
The present document neither replaces any of the other GSM technical specifications or GSM related ETSs or ENS, nor is it created to provide full understanding of (or parts of) the GSM 900 and DCS 1 800 systems. The present document lists the requirements, and provides the methods of test for testing the SIM Application Toolkit implemented in a MS for conformance to the GSM standard.
For a full description of the system, reference should be made to all the GSM technical specifications or GSM related ETSs or ENS. Clause 2 provides a complete list of the GSM technical specifications, GSM related ETSs, ENS, and ETRs, on which this conformance test specifications is based.
If there is a difference between this present test specification, and any other GSM technical specification or GSM related ETS or EN, then the other GSM technical specification or GSM related ETS or EN shall prevail.
Document History