FORD - WSG-M7J40-A4

VARNISH

inactive
Organization: FORD
Publication Date: 31 October 1994
Status: inactive
Page Count: 4

Document History

May 4, 2012
VARNISH, HIGH TEMPERATURE POLYESTER RESIN, HIGH SOLIDS 2 PARTS, ELECTRICAL INSULATING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high heat distortion type polyester resin, where medium viscosity, fast cure and retention of strength and electrical properties under high temperature...
October 31, 1994
VARNISH
1. SCOPE The material defined by this specification is a high heat distortion type polyester resin, where medium viscosity, fast cure and retention of strength and electrical properties under high...
WSG-M7J40-A4
October 31, 1994
VARNISH
A description is not available for this item.
Advertisement