DS/ISO/IEC 7816-10
Identification cards - Integrated circuit(s) cards with contacts - Part 10: Electronic signals and answer to reset for synchronous cards
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 29 May 2000 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 7816 specifies the power and signal structures, and the structure for the answer to reset between an integrated circuit(s) card with synchronous transmisssion and an interface device such as a terminal.
Document History
DS/ISO/IEC 7816-10
May 29, 2000
Identification cards - Integrated circuit(s) cards with contacts - Part 10: Electronic signals and answer to reset for synchronous cards
This part of ISO/IEC 7816 specifies the power and signal structures, and the structure for the answer to reset between an integrated circuit(s) card with synchronous transmisssion and an interface...