CEN - EN ISO 407
Small medical gas cylinders - Pin-index yoke-type valve connections
inactive
| Organization: | CEN |
| Publication Date: | 1 November 2004 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
Document History
August 1, 2023
Small medical gas cylinders - Pin-index yoke-type valve connections
This document is applicable to pin-index yoke-type valve connections for medical gas cylinders, with a working pressure up to a maximum of 200 bar or test pressure up to a maximum of 300 bar, or...
June 1, 2021
Small medical gas cylinders - Pin-index yoke-type valve connections
This document is applicable to pin-index yoke-type valve connections for medical gas cylinders, with a working pressure up to a maximum of 200 bar or test pressure up to a maximum of 300 bar, or...
EN ISO 407
November 1, 2004
Small medical gas cylinders - Pin-index yoke-type valve connections
A description is not available for this item.