DS/EN 14035-12
Fireworks - Part 12: Flash bangers and flash banger batteries - Specification and test methods
| Organization: | DS |
| Publication Date: | 18 July 2003 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This standard specifies requirements for the construction, performance, primary packaging and labelling of flash bangers and flash banger batteries and the corresponding test methods. It is applicable to fireworks which are calssified as flash bangers and flash banger batteries in categories 1, 2 and 3 in EN 14035-2 which contain pyrotechnic report composition that is nitrate/metal-based or perchlorate/metal-ba
Document History