NPFC - MIL-M-38510/600
MICROCIRCUITS, DIGITAL, BIPOLAR, SEMICUSTOM (GATE ARRAY) DEVICES, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 27 February 1987 |
| Status: | active |
| Page Count: | 16 |
scope:
This specification covers the detail requirements for monolithic silicon, Bipolar, semicustom (gate array) devices. Two product assurance classes (B and S) and a choice of case outline/lead finish are provided for each type, and are reflected in the complete part number.
The part number shall be in accordance with MIL-M-38510, and as specified herein.
The device type (total number of usable gates) and circuit organization shall be as identified in the specific altered item drawing (AID) and as follows:
Device type Circuit 01 ≤ 1000 gate, gate array 02 ≤ 3500 gate, gate array 03 ≤ 5000 gate, gate array
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline and letter shall be in accordance with MIL-M-38510, appendix C.
Letter Case outline Manufacturer X P-AF (148-pin), square pin grid array A, B
Current mode logic (CML) supply voltage - - - 6.0 V dc TTL supply voltage- - - - - - - - - - - - - - 7.0 V dc Supply voltage range VCC- - - - - - - - - - - −0.5 V dc to 7.0 V dc Supply voltage range VEE- - - - - - - - - - - +0.5 V dc to −7.0 V dc Input voltage range - - - - - - - - - - - - - VEE to VCC Input current continuous- - - - - - - - - - - −30 mA to 1.0 mA Voltage applied to open-collector outputs in off-state- - - - - - - - - - - - - - - - −0.5 V dc to 7.0 V dc Thermal resistance, junction-to-case (θJC)- - 12°C/W Junction temperature (TJ) - - - - - - - - - - +140°C Maximum power dissipation - - - - - - - - - - 14 W
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB NY 13441-5700, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
VCC1 CML logic supply voltage- - 2.97 minimum to 3.63 maximum V dc (reduced power) VCC1 CML logic supply voltage- - 4.5 minimum to 5.5 maximum V dc VCC2 TTL I/O supply voltage- - - 4.5 minimum to 5.5 maximum V dc VEE1 (reduced) CML supply voltage- - - - - −3.63 minimum to −2.97 maximum V dc VEE1 (ECL 100K) CML supply voltage- - - - - −4.95 minimum to −4.05 maximum V dc VEE1 (ECL 10K) CML supply voltage- - - - - −5.72 minimum to −4.68 maximum V dc TC Case operating temperature- −55°C to +125°C
intended Use:
Microcircuits conforming to this specification are intended for use for Government microcircuit applications (original equipment), design applications, and logistic purposes.
Document History