DS/EN ISO 13488

Quality systems - Medical devices - Particular requirements for the application of EN ISO 9002

inactive, Most Current
Organization: DS
Publication Date: 9 February 2001
Status: inactive
Page Count: 22
ICS Code (Quality management and quality assurance): 03.120.10
ICS Code (Medical equipment in general): 11.040.01
scope:

The standard specifies, in conjunction with ISO 9002, the quality system requirements for the production and, when relevant, installation of medical devices. This standard, in conjuntion with ISO 9002, is applicable when there is a need to assess a medical device supplier's quality system.

Document History

DS/EN ISO 13488
February 9, 2001
Quality systems - Medical devices - Particular requirements for the application of EN ISO 9002
The standard specifies, in conjunction with ISO 9002, the quality system requirements for the production and, when relevant, installation of medical devices. This standard, in conjuntion with ISO...

References

Advertisement