SNV - SN EN ISO 898-1
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs (ISO 898-1:1999)
active, Most Current
Buy Now
| Organization: | SNV |
| Publication Date: | 1 November 1999 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
Document History
April 1, 2013
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs with specified property classes - Coarse thread and fine pitch thread
This part of ISO 898 specifies mechanical and physical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C....
August 1, 2009
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1:Bolts, screws and studs with specified property classes - Coarse thread and fine pitch thread
A description is not available for this item.
SN EN ISO 898-1
November 1, 1999
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs (ISO 898-1:1999)
A description is not available for this item.