CEN - EN ISO/IEC 7487-1

Information Technology - Data Interchange on 130 mm (5,25 in) Flexible Disk Cartridges Using Modified Frequency Modulation Recording at 7958 ftprad, 1,9 tpmm (48 tpi), on Both Sides - ISO Type 202 - Part 1: Dimensional, Physical and Magnetic Characteristi

active, Most Current
Organization: CEN
Publication Date: 1 February 1995
Status: active
Page Count: 28
ICS Code (Magnetic storage devices in general): 35.220.20

Document History

EN ISO/IEC 7487-1
February 1, 1995
Information Technology - Data Interchange on 130 mm (5,25 in) Flexible Disk Cartridges Using Modified Frequency Modulation Recording at 7958 ftprad, 1,9 tpmm (48 tpi), on Both Sides - ISO Type 202 - Part 1: Dimensional, Physical and Magnetic Characteristi
A description is not available for this item.
Advertisement