TIA-578

Asynchronous Facsimile DCE Control Standard, Service Class 1

inactive
Buy Now
Organization: TIA
Publication Date: 1 November 2000
Status: inactive
Page Count: 65
scope:

This standard contains protocols for use between a DTE and a Facsimile DCE. It includes automatic calling and answering.

This standard defines the commands that the DTE may issue to configure and control the DCE, and the responses the facsimile DCE may issue to those commands.

This standard is useful for intelligent DTEs and DTE software, facsimile DCEs, facsimile terminals, and Multi-Functional Devices with digital connection to DTEs.

This standard assumes that the DTE and DCE are connected via serial asynchronous connection using EIAíTIA-232-E (or ITU-TITU V.24) circuits. However, the protocols defined may be implemented in any environment that provide a character serial bi-directional data stream, including processor bus attached "fax boards", local area networks, Small Computer Systems Interface (SCSI, ANSI X3.131), IEEE 1284 parallel ports, etc. The adaptation of the protocols and procedures to these alternative communication schemes is for future study.

Document History

November 1, 2000
Asynchronous Facsimile DCE Control Standard- Service Class 1
This standard contains protocols for use between a DTE and a Facsimile DCE. It includes automatic calling and answering. This standard defines the commands that the DTE may issue to configure and...
TIA-578
November 1, 2000
Asynchronous Facsimile DCE Control Standard, Service Class 1
This standard contains protocols for use between a DTE and a Facsimile DCE. It includes automatic calling and answering. This standard defines the commands that the DTE may issue to configure and...
May 1, 1995
Facsimile Digital Interfaces - Asynchronous Facsimile DCE Control Standard, Service Class 1
A description is not available for this item.
October 22, 1990
Asynchronous Facsimile DCE Control Standard - Service Class I
A description is not available for this item.

References

Advertisement