DS/EN 60044-6

Instrument transformers - Part 6: Requirements for protective current transformers for transient performance

inactive, Most Current
Organization: DS
Publication Date: 11 October 1999
Status: inactive
Page Count: 95
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This part of IEC 60044 covers the requirements and tests, in addition to those in Chapter I of IEC 185, that are necessary for inductive current transformers for use with electrical protective schemes in which the prime requirements for the current transformers is the maintenance of a defined performance up to several times the rated current when the current contains an exponentailly decaying d.c. component of defined time constant.

Document History

DS/EN 60044-6
October 11, 1999
Instrument transformers - Part 6: Requirements for protective current transformers for transient performance
This part of IEC 60044 covers the requirements and tests, in addition to those in Chapter I of IEC 185, that are necessary for inductive current transformers for use with electrical protective...
Advertisement