AFNOR - NF EN 60999-1
Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units - Part 1 : general requirements and particular requirements for clamping units for conductors from 0,2 mm2 to 35 mm2 (included)
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 June 2000 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Connecting devices): | 29.120.20 |
Document History
NF EN 60999-1
June 1, 2000
Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units - Part 1 : general requirements and particular requirements for clamping units for conductors from 0,2 mm2 to 35 mm2 (included)
A description is not available for this item.