NPFC - MIL-W-16878/32

WIRE, ELECTRICAL, SILICONE RUBBER INSULATED, 200 DEG. C, 1000 VOLTS, GLASS BRAID COVERING, ABRASION RESISTANT

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 11 September 1992
Status: active
Page Count: 4
scope:

This specification is approved for use by the Department of the Navy and is available for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DODISS) specified in the solicitation: MIL-W-16878.

Document History

June 24, 2009
WIRE, ELECTRICAL, SILICONE RUBBER INSULATED, 200 DEGREE C, 1000 VOLTS, GLASS BRAID COVERING, ABRASION RESISTANT
A description is not available for this item.
June 13, 2007
Wire, Electrical, Silicone Rubber Insulated, 200 Degrees C, 1000 Volts, Glass Braid Covering, Abrasion Resistant
A description is not available for this item.
August 23, 2002
WIRE, ELECTRICAL, SILICONE RUBBER INSULATED, 200 DEG. C, 1000 VOLTS, GLASS BRAID COVERING, ABRASION RESISTANT
A description is not available for this item.
August 11, 2000
WIRE, ELECTRICAL, SILICONE RUBBER INSULATED, 200 DEG. C, 1000 VOLTS, GLASS BRAID COVERING, ABRASION RESISTANT
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
June 8, 1994
WIRE, ELECTRICAL, SILICONE RUBBER INSULATED, 200 DEG. C, 1000 VOLTS, GLASS BRAID COVERING, ABRASION RESISTANT
A description is not available for this item.
MIL-W-16878/32
September 11, 1992
WIRE, ELECTRICAL, SILICONE RUBBER INSULATED, 200 DEG. C, 1000 VOLTS, GLASS BRAID COVERING, ABRASION RESISTANT
This specification is approved for use by the Department of the Navy and is available for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product...
August 21, 1984
WIRE, ELECTRICAL, SILICONE RUBBER INSULATED, 200 DEG. C, 1000 VOLTS, GLASS BRAID COVERING, ABRASION RESISTANT
A description is not available for this item.
August 10, 1981
WIRE, ELECTRICAL, SILICONE RUBBER INSULATED, 200 DEG. C, 1000 VOLTS, GLASS BRAID COVERING, ABRASION RESISTANT
A description is not available for this item.

References

Advertisement