BSI - BS 1747-9

Methods for the Measurement of Air Pollution - Part 9: Determination of the Mass Concentration of Nitrogen Oxides in Ambient Air Chemiluminescence Method

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 September 1987
Status: active
Page Count: 18
ICS Code (Ambient atmospheres): 13.040.20
scope:

Applicable to the measurement of NO up to a concentration of 12.5 mg/m3 and of NO2 up to 19 mg/m3 at 25°C and 101.3 kPa.

Document History

BS 1747-9
September 30, 1987
Methods for the Measurement of Air Pollution - Part 9: Determination of the Mass Concentration of Nitrogen Oxides in Ambient Air Chemiluminescence Method
Applicable to the measurement of NO up to a concentration of 12.5 mg/m3 and of NO2 up to 19 mg/m3 at 25°C and 101.3 kPa.

References

Advertisement