CEN - EN 2997-011

Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65°C to 175°C continuous, 200°C continuous, 260°C peak - Part 011: Dummy receptacle - Product standard

inactive
Organization: CEN
Publication Date: 1 October 2006
Status: inactive
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

December 1, 2019
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire resistant or non fire resistant, operating temperatures -65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 011: Dummy receptacle - Product standard
This document specifies the characteristics of dummy receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in Table 3. For plugs...
June 1, 2010
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 Degrees C to 175 Degrees C continuous, 200 Degrees C continuous, 260 Degrees C peak - Part 011: Dummy receptacle - Product standard
This European Standard specifies the characteristics of dummy receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in Table 3. For...
EN 2997-011
October 1, 2006
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65°C to 175°C continuous, 200°C continuous, 260°C peak - Part 011: Dummy receptacle - Product standard
A description is not available for this item.
Advertisement