ETSI - PRETS 300 093-2

Integrated Services Digital Network (ISDN); Calling Line Identification Restriction (CLIR) Supplementary Service Digital Subscriber Signalling System No. One (DSS1) Protocol Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification

inactive
Organization: ETSI
Publication Date: 1 January 1995
Status: inactive
Page Count: 20
scope:

This second part of ETS 300 093 is applicable to the stage three of the Calling Line Identification Restriction (CLIR) supplementary service for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [12]) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunications service (see CCITT Recommendation I.130 [11]).

This ETS provides the Protocol Implementation Conformance Statement (PICS) proforma for the ISDN DSS1 CLIR supplementary service protocol as specified in ETS 300 093-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [10].

The supplier of a protocol implementation which is claimed to conform to ETS 300 093-1 [1] is required to complete a copy of the PICS proforma provided in annex A of this ETS and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

June 1, 1998
Integrated Services Digital Network (ISDN); Calling Line Identification Restriction (CLIR) Supplementary Service; Digital Subscriber Signalling System No. One (DSS1) Protocol; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
A description is not available for this item.
February 1, 1998
Integrated Services Digital Network (ISDN); Calling Line Identification Restriction (CLIR) Supplementary Service; Digital Subscriber Signalling System No.One (DSS1) Protocol; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
A description is not available for this item.
January 1, 1995
Integrated Services Digital Network (ISDN); Calling Line ID Restriction (CLIR) Supplementary Service; Digital Subscriber Signalling System No. One (DSS1) Protocol; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This second part of ETS 300 093 is applicable to the stage three of the Calling Line Identification Restriction (CLIR) supplementary service for the pan-European Integrated Services Digital Network...
PRETS 300 093-2
January 1, 1995
Integrated Services Digital Network (ISDN); Calling Line Identification Restriction (CLIR) Supplementary Service Digital Subscriber Signalling System No. One (DSS1) Protocol Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This second part of ETS 300 093 is applicable to the stage three of the Calling Line Identification Restriction (CLIR) supplementary service for the pan-European Integrated Services Digital Network...
January 1, 1994
Integrated Services Digital Network (ISDN); Calling Line Identification Restriction (CLIR) Supplementary Service Digital Subscriber Signalling System No. One (DSS1) Protocol Part 2: Protocol Implementation Conformance Statement (PICS) Proforma
This second part of ETS 300 093 is applicable to the stage three of the Calling Line Identification Restriction (CLIR) supplementary service for the pan-European Integrated Services Digital Network...

References

Advertisement