NPFC - MIL-L-13808

LEAD PLATING, ELECTRODEPOSITED

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 14 February 1975
Status: active
Page Count: 11
scope:

This specification covers electrodeposited lead plating applied to iron and steel, copper, and copper-rich surfaces (see 6.1).

Lead plating shall be of the following types and classes, as specified (see 6.2):

Type I - without preliminary copper coating

Class 1 - 25 micrometers (0.001 inch) thick lead coating

Class 2 - 13 micrometers (0.0005 inch) thick lead coating

Class 3 - 6 micrometers (0.00025 inch) thick lead coating

Type II - with 0.33 micrometer* (0.000015 inch) thick preliminary copper coating (see 6.1.2)

Class 1 - 25 micrometers (0.001 inch) thick lead coating

Class 2 - 13 micrometers (0.0005 inch) thick lead coating

Class 3 - 6 micrometers (0.00025 inch) thick lead coating

intended Use:

Lead coatings are used to prevent corrosion, to prevent galling of metal parts, to improve the performance of bearings and to facilitate soldering.

Lead may be plated directly on copper,... View More

Document History

March 30, 1988
LEAD PLATING, ELECTRODEPOSITED
A description is not available for this item.
MIL-L-13808
February 14, 1975
LEAD PLATING, ELECTRODEPOSITED
This specification covers electrodeposited lead plating applied to iron and steel, copper, and copper-rich surfaces (see 6.1). Lead plating shall be of the following types and classes, as specified...
July 21, 1967
LEAD PLATING, ELECTRODEPOSITED
A description is not available for this item.
November 29, 1954
LEAD PLATING, ELECTRODEPOSITED
A description is not available for this item.

References

Advertisement