ETSI - PRETS 300 394-5-1

Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 5: Security; Sub-Part 1: Protocol Implementation Conformance Statement (PICS) Proforma Specification

inactive
Organization: ETSI
Publication Date: 1 January 1998
Status: inactive
Page Count: 40
scope:

This ETS provides the Protocol Implementation Conformance Statement (PICS) proforma in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5], ETS 300 406 [3], and in ETR 212 [6] for the following standards:

- TETRA; Voice plus Data (V+D); Part 7: Security defined in ETS 300 392-7 [1];

- TETRA; Direct Mode; Part 6: Security defined in ETS 300 396-6 [2].

The PICS draft has acted as a fair and independent review of the above standards. The above standards may therefore be subject to modification or extension as a result of this PICS proforma.

Document History

July 1, 1999
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 5: Security; Sub-Part 1: Protocol Implementation Conformance Statement (PICS) Proforma Specification
A description is not available for this item.
April 1, 1999
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 5: Security; Sub-Part 1: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma in compliance with the relevant requirements, and in accordance with the...
PRETS 300 394-5-1
January 1, 1998
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 5: Security; Sub-Part 1: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This ETS provides the Protocol Implementation Conformance Statement (PICS) proforma in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7...

References

Advertisement