DIN EN 12457-3
Characterization of waste - Leaching; Compliance test for leaching of granular waste materials and sludges - Part 3: Two-stage batch test at a liquid to solid ratio of 2 l/kg and 8 l/kg for materials with high solids content and with a particle size below 4 mm (with or without size reduction)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 January 2003 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Solid wastes): | 13.030.10 |
| ICS Code (Liquid wastes. Sludge): | 13.030.20 |
Document History
March 1, 2021
Characterization of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 3: Two stage batch test at a liquid to solid ratio of 2 l/kg and 8 l/kg for materials with high solid content with particle size below 4 mm (without or with size reduction)
A description is not available for this item.
DIN EN 12457-3
January 1, 2003
Characterization of waste - Leaching; Compliance test for leaching of granular waste materials and sludges - Part 3: Two-stage batch test at a liquid to solid ratio of 2 l/kg and 8 l/kg for materials with high solids content and with a particle size below 4 mm (with or without size reduction)
A description is not available for this item.